Vishay Precision Group RES 1.69K OHM 1/20W 1% 0201 SMD CRCW02011K69FNED

Description
RES 1.69Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 1.69Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.69K OHM 1/20W 1% 0201 SMD - CRCW02011K69FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 1/20W 1% 0201 SMD
CRCW02011K69FNED
RES 1.69K OHM 1/20W 1% 0201 SMD CRCW02011K69FNED
RES 1.69Kohm 1/20W 1% 0201 SMD

RES 1.69Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02011K69FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K69FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02011K69FNEDTR-ND
1.69 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.69 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K69FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K69FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02011K69FNEDCT-ND
1.69 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.69 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K69FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K69FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02011K69FNEDDKR-ND
1.69 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.69 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 1K69, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3207 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K69, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3207
Res, Thick Film, 1K69, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3207
RES, THICK FILM, 1K69, 1%, 0.05W, 0201, REEL; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K69, 1%, 0.05W, 0201, REEL; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 1.69 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8174 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.69 Kohm, 50 Mw, 1%; Resistance Vishay
84W8174
Thick Film Resistor, 1.69 Kohm, 50 Mw, 1%; Resistance Vishay 84W8174
THICK FILM RESISTOR, 1.69 KOHM, 50 mW, 1%; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 1.69 KOHM, 50 mW, 1%; Resistance:1.69kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW02011K69FNED 541-CRCW02011K69FNEDTR-ND 72W3207
Product Name RES 1.69K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 1K69, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 1690 ohms 1690 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details