Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/20watt 1.65Kohms 1% 100ppm CRCW02011K65FKED

Description
Thick Film Resistors - SMD 1/20watt 1.65Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 1.65Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 1.65Kohms 1% 100ppm - CRCW02011K65FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 1.65Kohms 1% 100ppm
CRCW02011K65FKED
Thick Film Resistors - SMD 1/20watt 1.65Kohms 1% 100ppm CRCW02011K65FKED
Thick Film Resistors - SMD 1/20watt 1.65Kohms 1% 100ppm

Thick Film Resistors - SMD 1/20watt 1.65Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02011K65FKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K65FKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02011K65FKEDCT-ND
RES SMD 1.65K OHM 1% 1/20W 0201

RES SMD 1.65K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K65FKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K65FKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02011K65FKEDTR-ND
1.65 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.65 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K65FKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K65FKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02011K65FKEDDKR-ND
RES SMD 1.65K OHM 1% 1/20W 0201

RES SMD 1.65K OHM 1% 1/20W 0201

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW02011K65FKED 541-CRCW02011K65FKEDCT-ND
Product Name Thick Film Resistors - SMD 1/20watt 1.65Kohms 1% 100ppm Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201
Resistance Range 1650 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details