RES 1.6Kohm 1/20W 5% 0201 SMD
1.6 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW02011K60JNED | CRCW02011K60JNED-ND |
| Product Name | RES 1.6K OHM 1/20W 5% 0201 SMD | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0201 | 0201; 0201 |
| Resistance Range | 1600 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 20 watts | 0.0500 watts |
| Configuration | Single Resistor |