Vishay Precision Group RES 1.60K OHM 1/20W 1% 0201 SMD CRCW02011K60FNED

Description
RES 1.60Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 1.60Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.60K OHM 1/20W 1% 0201 SMD - CRCW02011K60FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.60K OHM 1/20W 1% 0201 SMD
CRCW02011K60FNED
RES 1.60K OHM 1/20W 1% 0201 SMD CRCW02011K60FNED
RES 1.60Kohm 1/20W 1% 0201 SMD

RES 1.60Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02011K60FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K60FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02011K60FNEDTR-ND
1.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K60FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K60FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02011K60FNEDDKR-ND
1.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K60FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K60FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02011K60FNEDCT-ND
1.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 1K6, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3204 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K6, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3204
Res, Thick Film, 1K6, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3204
RES, THICK FILM, 1K6, 1%, 0.05W, 0201, REEL; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 1K6, 1%, 0.05W, 0201, REEL; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.6 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8357 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.6 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8357
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.6 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8357
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.6 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.6 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 1.6 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8171 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.6 Kohm, 50 Mw, 1%; Resistance Vishay
84W8171
Thick Film Resistor, 1.6 Kohm, 50 Mw, 1%; Resistance Vishay 84W8171
THICK FILM RESISTOR, 1.6 KOHM, 50 mW, 1%; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 1.6 KOHM, 50 mW, 1%; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW02011K60FNED 541-CRCW02011K60FNEDTR-ND 72W3204 26W8357 84W8171
Product Name RES 1.60K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 1K6, 1%, 0.05W, 0201, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.6 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Thick Film Resistor, 1.6 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric]
Resistance Range 1600 ohms 1600 ohms 1600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details