Vishay Precision Group RES 1.58K OHM 1/20W 1% 0201 SMD CRCW02011K58FNED

Description
RES 1.58Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 1.58Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.58K OHM 1/20W 1% 0201 SMD - CRCW02011K58FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.58K OHM 1/20W 1% 0201 SMD
CRCW02011K58FNED
RES 1.58K OHM 1/20W 1% 0201 SMD CRCW02011K58FNED
RES 1.58Kohm 1/20W 1% 0201 SMD

RES 1.58Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02011K58FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K58FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02011K58FNEDTR-ND
1.58 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.58 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K58FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K58FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02011K58FNEDDKR-ND
1.58 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.58 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K58FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K58FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02011K58FNEDCT-ND
1.58 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.58 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 1K58, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3203 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K58, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3203
Res, Thick Film, 1K58, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3203
RES, THICK FILM, 1K58, 1%, 0.05W, 0201, REEL; Resistance:1.58kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K58, 1%, 0.05W, 0201, REEL; Resistance:1.58kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 1.58 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8170 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.58 Kohm, 50 Mw, 1%; Resistance Vishay
84W8170
Thick Film Resistor, 1.58 Kohm, 50 Mw, 1%; Resistance Vishay 84W8170
THICK FILM RESISTOR, 1.58 KOHM, 50 mW, 1%; Resistance:1.58kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 1.58 KOHM, 50 mW, 1%; Resistance:1.58kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW02011K58FNED 541-CRCW02011K58FNEDTR-ND 72W3203
Product Name RES 1.58K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 1K58, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 1580 ohms 1580 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567533 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0024 ohms
View Details