Vishay Precision Group RES 1.54K OHM 1/20W 1% 0201 SMD CRCW02011K54FNED

Description
RES 1.54Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 1.54Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.54K OHM 1/20W 1% 0201 SMD - CRCW02011K54FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54K OHM 1/20W 1% 0201 SMD
CRCW02011K54FNED
RES 1.54K OHM 1/20W 1% 0201 SMD CRCW02011K54FNED
RES 1.54Kohm 1/20W 1% 0201 SMD

RES 1.54Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02011K54FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K54FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02011K54FNEDTR-ND
1.54 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.54 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K54FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K54FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02011K54FNEDCT-ND
1.54 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.54 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K54FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K54FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02011K54FNEDDKR-ND
1.54 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.54 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 1K54, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3202 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K54, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3202
Res, Thick Film, 1K54, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3202
RES, THICK FILM, 1K54, 1%, 0.05W, 0201, REEL; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K54, 1%, 0.05W, 0201, REEL; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 1.54 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8169 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.54 Kohm, 50 Mw, 1%; Resistance Vishay
84W8169
Thick Film Resistor, 1.54 Kohm, 50 Mw, 1%; Resistance Vishay 84W8169
THICK FILM RESISTOR, 1.54 KOHM, 50 mW, 1%; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 1.54 KOHM, 50 mW, 1%; Resistance:1.54kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW02011K54FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW02011K54FNED
Resistors - Chip Resistor - Surface Mount CRCW02011K54FNED
RES SMD 1.54K OHM 1% 1/20W 0201

RES SMD 1.54K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW02011K54FNED 541-CRCW02011K54FNEDTR-ND 72W3202 CRCW02011K54FNED
Product Name RES 1.54K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 1K54, 1%, 0.05W, 0201, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 1540 ohms 1540 ohms 1540 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details