RES 1.5Kohm 1/20W 5% 0201 SMD
1.5 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
1.5 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
1.5 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
RES SMD 1.5K OHM 5% 1/20W 0201
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW02011K50JNED | 541-CRCW02011K50JNEDTR-ND | CRCW02011K50JNED |
| Product Name | RES 1.5K OHM 1/20W 5% 0201 SMD | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0201 | 0201; 0201 | |
| Resistance Range | 1500 ohms | 1500 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 20 watts | 0.0500 watts | 0.0500 watts |
| Configuration | Single Resistor |