Vishay Precision Group Chip Resistor - Surface Mount CRCW02011K50FNED

Description
1.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
1.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2944-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2944-2-ND
Chip Resistor - Surface Mount 541-2944-2-ND
1.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2944-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2944-6-ND
Chip Resistor - Surface Mount 541-2944-6-ND
1.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2944-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2944-1-ND
Chip Resistor - Surface Mount 541-2944-1-ND
1.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 1.50K OHM 1/20W 1% 0201 SMD - CRCW02011K50FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.50K OHM 1/20W 1% 0201 SMD
CRCW02011K50FNED
RES 1.50K OHM 1/20W 1% 0201 SMD CRCW02011K50FNED
RES 1.50Kohm 1/20W 1% 0201 SMD

RES 1.50Kohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 1K5, 1%, 0.05W, 0201, Reel; Resistance Vishay - 46P5133 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K5, 1%, 0.05W, 0201, Reel; Resistance Vishay
46P5133
Res, Thick Film, 1K5, 1%, 0.05W, 0201, Reel; Resistance Vishay 46P5133
RES, THICK FILM, 1K5, 1%, 0.05W, 0201, REEL; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 1K5, 1%, 0.05W, 0201, REEL; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 1.5 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8168 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.5 Kohm, 50 Mw, 1%; Resistance Vishay
84W8168
Thick Film Resistor, 1.5 Kohm, 50 Mw, 1%; Resistance Vishay 84W8168
THICK FILM RESISTOR, 1.5 KOHM, 50 mW, 1%; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 1.5 KOHM, 50 mW, 1%; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-2944-2-ND CRCW02011K50FNED 46P5133 84W8168
Product Name Chip Resistor - Surface Mount RES 1.50K OHM 1/20W 1% 0201 SMD Res, Thick Film, 1K5, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 1.5 Kohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 2-2176088-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details