Vishay Precision Group RES 1.47K OHM 1/20W 1% 0201 SMD CRCW02011K47FNED

Description
RES 1.47Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 1.47Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.47K OHM 1/20W 1% 0201 SMD - CRCW02011K47FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47K OHM 1/20W 1% 0201 SMD
CRCW02011K47FNED
RES 1.47K OHM 1/20W 1% 0201 SMD CRCW02011K47FNED
RES 1.47Kohm 1/20W 1% 0201 SMD

RES 1.47Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02011K47FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K47FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02011K47FNEDTR-ND
1.47 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.47 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K47FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K47FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02011K47FNEDDKR-ND
1.47 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.47 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K47FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K47FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02011K47FNEDCT-ND
1.47 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.47 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 1.47 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8167 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.47 Kohm, 50 Mw, 1%; Resistance Vishay
84W8167
Thick Film Resistor, 1.47 Kohm, 50 Mw, 1%; Resistance Vishay 84W8167
THICK FILM RESISTOR, 1.47 KOHM, 50 mW, 1%; Resistance:1.47kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 1.47 KOHM, 50 mW, 1%; Resistance:1.47kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K47, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3201 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K47, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3201
Res, Thick Film, 1K47, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3201
RES, THICK FILM, 1K47, 1%, 0.05W, 0201, REEL; Resistance:1.47kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K47, 1%, 0.05W, 0201, REEL; Resistance:1.47kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW02011K47FNED 541-CRCW02011K47FNEDTR-ND 84W8167
Product Name RES 1.47K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 1.47 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 1470 ohms 1470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details