Vishay Precision Group RES 1.43K OHM 1/20W 1% 0201 SMD CRCW02011K43FNED

Description
RES 1.43Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 1.43Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.43K OHM 1/20W 1% 0201 SMD - CRCW02011K43FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.43K OHM 1/20W 1% 0201 SMD
CRCW02011K43FNED
RES 1.43K OHM 1/20W 1% 0201 SMD CRCW02011K43FNED
RES 1.43Kohm 1/20W 1% 0201 SMD

RES 1.43Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02011K43FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K43FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02011K43FNEDTR-ND
1.43 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.43 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K43FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K43FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02011K43FNEDCT-ND
1.43 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.43 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K43FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K43FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02011K43FNEDDKR-ND
1.43 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.43 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 1.43 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8166 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.43 Kohm, 50 Mw, 1%; Resistance Vishay
84W8166
Thick Film Resistor, 1.43 Kohm, 50 Mw, 1%; Resistance Vishay 84W8166
THICK FILM RESISTOR, 1.43 KOHM, 50 mW, 1%; Resistance:1.43kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 1.43 KOHM, 50 mW, 1%; Resistance:1.43kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K43, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3200 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K43, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3200
Res, Thick Film, 1K43, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3200
RES, THICK FILM, 1K43, 1%, 0.05W, 0201, REEL; Resistance:1.43kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K43, 1%, 0.05W, 0201, REEL; Resistance:1.43kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW02011K43FNED 541-CRCW02011K43FNEDTR-ND 84W8166
Product Name RES 1.43K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 1.43 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 1430 ohms 1430 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details