Vishay Precision Group RES 1.37K OHM 1/20W 1% 0201 SMD CRCW02011K37FNED

Description
RES 1.37Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 1.37Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37K OHM 1/20W 1% 0201 SMD - CRCW02011K37FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37K OHM 1/20W 1% 0201 SMD
CRCW02011K37FNED
RES 1.37K OHM 1/20W 1% 0201 SMD CRCW02011K37FNED
RES 1.37Kohm 1/20W 1% 0201 SMD

RES 1.37Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02011K37FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K37FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02011K37FNEDTR-ND
1.37 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.37 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K37FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K37FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02011K37FNEDDKR-ND
1.37 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.37 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K37FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K37FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02011K37FNEDCT-ND
1.37 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.37 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 1.37 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8164 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.37 Kohm, 50 Mw, 1%; Resistance Vishay
84W8164
Thick Film Resistor, 1.37 Kohm, 50 Mw, 1%; Resistance Vishay 84W8164
THICK FILM RESISTOR, 1.37 KOHM, 50 mW, 1%; Resistance:1.37kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 1.37 KOHM, 50 mW, 1%; Resistance:1.37kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K37, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3198 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K37, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3198
Res, Thick Film, 1K37, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3198
RES, THICK FILM, 1K37, 1%, 0.05W, 0201, REEL; Resistance:1.37kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K37, 1%, 0.05W, 0201, REEL; Resistance:1.37kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW02011K37FNED 541-CRCW02011K37FNEDTR-ND 84W8164
Product Name RES 1.37K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 1.37 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 1370 ohms 1370 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers