Vishay Intertechnology, Inc. RES 1.3K OHM 1/20W 5% 0201 SMD CRCW02011K30JNED

Description
RES 1.3Kohm 1/20W 5% 0201 SMD
Request a Quote Datasheet
Description
RES 1.3Kohm 1/20W 5% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.3K OHM 1/20W 5% 0201 SMD - CRCW02011K30JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.3K OHM 1/20W 5% 0201 SMD
CRCW02011K30JNED
RES 1.3K OHM 1/20W 5% 0201 SMD CRCW02011K30JNED
RES 1.3Kohm 1/20W 5% 0201 SMD

RES 1.3Kohm 1/20W 5% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02011K30JNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K30JNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02011K30JNEDTR-ND
1.3 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.3 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Crcw0201 200 1K3 5% Et7 E3 Rohs Compliant Vishay - 48P7291 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 200 1K3 5% Et7 E3 Rohs Compliant Vishay
48P7291
Crcw0201 200 1K3 5% Et7 E3 Rohs Compliant Vishay 48P7291
CRCW0201 200 1K3 5% ET7 e3 RoHS Compliant: Yes

CRCW0201 200 1K3 5% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW02011K30JNED 541-CRCW02011K30JNEDTR-ND 48P7291
Product Name RES 1.3K OHM 1/20W 5% 0201 SMD Chip Resistor - Surface Mount Crcw0201 200 1K3 5% Et7 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201
Resistance Range 1300 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6494FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details