Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/20watt 1.27Kohms 1% 100ppm CRCW02011K27FKED

Description
Thick Film Resistors - SMD 1/20watt 1.27Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 1.27Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 1.27Kohms 1% 100ppm - CRCW02011K27FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 1.27Kohms 1% 100ppm
CRCW02011K27FKED
Thick Film Resistors - SMD 1/20watt 1.27Kohms 1% 100ppm CRCW02011K27FKED
Thick Film Resistors - SMD 1/20watt 1.27Kohms 1% 100ppm

Thick Film Resistors - SMD 1/20watt 1.27Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02011K27FKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K27FKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02011K27FKEDDKR-ND
1.27 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.27 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K27FKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K27FKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02011K27FKEDTR-ND
1.27 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.27 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K27FKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K27FKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02011K27FKEDCT-ND
1.27 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.27 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW02011K27FKED 541-CRCW02011K27FKEDDKR-ND
Product Name Thick Film Resistors - SMD 1/20watt 1.27Kohms 1% 100ppm Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201
Resistance Range 1270 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers