Vishay Intertechnology, Inc. RES 1.24K OHM 1/20W 1% 0201 SMD CRCW02011K24FKED

Description
RES 1.24Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 1.24Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.24K OHM 1/20W 1% 0201 SMD - CRCW02011K24FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24K OHM 1/20W 1% 0201 SMD
CRCW02011K24FKED
RES 1.24K OHM 1/20W 1% 0201 SMD CRCW02011K24FKED
RES 1.24Kohm 1/20W 1% 0201 SMD

RES 1.24Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02011K24FKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K24FKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02011K24FKEDDKR-ND
RES SMD 1.24K OHM 1% 1/20W 0201

RES SMD 1.24K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K24FKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K24FKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02011K24FKEDCT-ND
RES SMD 1.24K OHM 1% 1/20W 0201

RES SMD 1.24K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K24FKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K24FKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02011K24FKEDTR-ND
1.24 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.24 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW02011K24FKED 541-CRCW02011K24FKEDDKR-ND
Product Name RES 1.24K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201
Resistance Range 1240 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details