Vishay Precision Group RES 1.21K OHM 1/20W 1% 0201 SMD CRCW02011K21FNED

Description
RES 1.21Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 1.21Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21K OHM 1/20W 1% 0201 SMD - CRCW02011K21FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 1/20W 1% 0201 SMD
CRCW02011K21FNED
RES 1.21K OHM 1/20W 1% 0201 SMD CRCW02011K21FNED
RES 1.21Kohm 1/20W 1% 0201 SMD

RES 1.21Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02011K21FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K21FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02011K21FNEDTR-ND
1.21 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.21 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K21FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K21FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02011K21FNEDDKR-ND
1.21 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.21 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K21FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K21FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02011K21FNEDCT-ND
1.21 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.21 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW02011K21FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW02011K21FNED
Resistors - Chip Resistor - Surface Mount CRCW02011K21FNED
RES SMD 1.21K OHM 1% 1/20W 0201

RES SMD 1.21K OHM 1% 1/20W 0201

Supplier's Site
Res, Thick Film, 1K21, 1%, 0.05W, 0201; Resistance Vishay - 84W8159 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K21, 1%, 0.05W, 0201; Resistance Vishay
84W8159
Res, Thick Film, 1K21, 1%, 0.05W, 0201; Resistance Vishay 84W8159
RES, THICK FILM, 1K21, 1%, 0.05W, 0201; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 1K21, 1%, 0.05W, 0201; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K21, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3193 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K21, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3193
Res, Thick Film, 1K21, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3193
RES, THICK FILM, 1K21, 1%, 0.05W, 0201, REEL; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K21, 1%, 0.05W, 0201, REEL; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW02011K21FNED 541-CRCW02011K21FNEDTR-ND CRCW02011K21FNED 84W8159 72W3193
Product Name RES 1.21K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 1K21, 1%, 0.05W, 0201; Resistance Vishay Res, Thick Film, 1K21, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 1210 ohms 1210 ohms 1210 ohms 1210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176763-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5602FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details