Vishay Precision Group Thick Film Resistors 1/20watts 1.21Kohms 1% 100ppm CRCW02011K21FKED

Description
Thick Film Resistors 1/20watts 1.21Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors 1/20watts 1.21Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors 1/20watts 1.21Kohms 1% 100ppm - CRCW02011K21FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors 1/20watts 1.21Kohms 1% 100ppm
CRCW02011K21FKED
Thick Film Resistors 1/20watts 1.21Kohms 1% 100ppm CRCW02011K21FKED
Thick Film Resistors 1/20watts 1.21Kohms 1% 100ppm

Thick Film Resistors 1/20watts 1.21Kohms 1% 100ppm

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW02011K21FKED
1163036-CRCW02011K21FKED
Chip Resistor - Surface Mount - CRCW02011K21FKED 1163036-CRCW02011K21FKED
Manufacturer: Vishay Dale Win Source Part Number: 1163036-CRCW02011K21 FKED Series: CRCW Packaging: Reel - TR Operating Temperature Range: -55°C ~ 155°C Package: 0201 (0603 Metric) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 0.05W, 1/20W Resistance (Ohms): 1.21k Composition: Thick Film Number of Terminations: 2 Size: 0.024" L x 0.012" W (0.60mm x 0.30mm) Family Name: CRCW0201 e3 Categories: Resistors Manufacturer Homepage: www.vishay.com Manufacturer Package: 0201 Height - Seated (Maximum): 0.011" (0.28mm) Alternative Parts (Cross-Reference): CR0201F1211T1; NRC02F1211TRF; AF0201FR-071K21L; Introduction Date: March 11, 2011 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Dale
Win Source Part Number: 1163036-CRCW02011K21FKED
Series: CRCW
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 155°C
Package: 0201 (0603 Metric)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/K
Power (Watts): 0.05W, 1/20W
Resistance (Ohms): 1.21k
Composition: Thick Film
Number of Terminations: 2
Size: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Family Name: CRCW0201 e3
Categories: Resistors
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 0201
Height - Seated (Maximum): 0.011" (0.28mm)
Alternative Parts (Cross-Reference): CR0201F1211T1; NRC02F1211TRF; AF0201FR-071K21L;
Introduction Date: March 11, 2011
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 0.05W 1210ohm 30V Resistor - 52-CRCW02011K21FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.05W 1210ohm 30V Resistor
52-CRCW02011K21FKED
SMD 0.05W 1210ohm 30V Resistor 52-CRCW02011K21FKED
Fixed Resistor, Metal Glaze/thick Film, 0.05W, 1210ohm, 30V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0201, CHIP Product overview: CRCW02011K21FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 1210ohm, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 1210ohm, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW02011K21FKED can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.05W, 1210ohm, 30V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 0201, CHIP Product overview: CRCW02011K21FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.05W, 1210ohm, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.05W, 1210ohm, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW02011K21FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-1.21KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.21KAABDKR-ND
Chip Resistor - Surface Mount 541-1.21KAABDKR-ND
1.21 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.21 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.21KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.21KAABTR-ND
Chip Resistor - Surface Mount 541-1.21KAABTR-ND
1.21 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.21 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.21KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.21KAABCT-ND
Chip Resistor - Surface Mount 541-1.21KAABCT-ND
1.21 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.21 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW02011K21FKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW02011K21FKED
Resistors - Chip Resistor - Surface Mount CRCW02011K21FKED
RES SMD 1.21K OHM 1% 1/20W 0201

RES SMD 1.21K OHM 1% 1/20W 0201

Supplier's Site
Crcw0201 100 1K21 1% Et7 E3 Rohs Compliant Vishay - 01X1740 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 100 1K21 1% Et7 E3 Rohs Compliant Vishay
01X1740
Crcw0201 100 1K21 1% Et7 E3 Rohs Compliant Vishay 01X1740
CRCW0201 100 1K21 1% ET7 e3 RoHS Compliant: Yes

CRCW0201 100 1K21 1% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW02011K21FKED 1163036-CRCW02011K21FKED 52-CRCW02011K21FKED 541-1.21KAABDKR-ND CRCW02011K21FKED 01X1740
Product Name Thick Film Resistors 1/20watts 1.21Kohms 1% 100ppm Chip Resistor - Surface Mount - CRCW02011K21FKED SMD 0.05W 1210ohm 30V Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Crcw0201 100 1K21 1% Et7 E3 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1210 ohms 1210 ohms 1210 ohms 1210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details