Vishay Precision Group Thick Film Resistors - SMD 1/20watt 1.2Kohms 1% 100ppm CRCW02011K20FKED

Description
Thick Film Resistors - SMD 1/20watt 1.2Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 1.2Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 1.2Kohms 1% 100ppm - CRCW02011K20FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 1.2Kohms 1% 100ppm
CRCW02011K20FKED
Thick Film Resistors - SMD 1/20watt 1.2Kohms 1% 100ppm CRCW02011K20FKED
Thick Film Resistors - SMD 1/20watt 1.2Kohms 1% 100ppm

Thick Film Resistors - SMD 1/20watt 1.2Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-1.20KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.20KAABCT-ND
Chip Resistor - Surface Mount 541-1.20KAABCT-ND
1.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.20KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.20KAABTR-ND
Chip Resistor - Surface Mount 541-1.20KAABTR-ND
1.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.20KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.20KAABDKR-ND
Chip Resistor - Surface Mount 541-1.20KAABDKR-ND
1.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
SMD 20W Resistor - 52-CRCW02011K20FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20W Resistor
52-CRCW02011K20FKED
SMD 20W Resistor 52-CRCW02011K20FKED
RES SMD 1.2K OHM 1% 1/20W 0201 Product overview: CRCW02011K20FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW02011K20FKED can be used for catalog matching and distributor lookup.

RES SMD 1.2K OHM 1% 1/20W 0201 Product overview: CRCW02011K20FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW02011K20FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1066549-CRCW02011K20FKED
Resistors - Chip Resistor - Surface Mount 1066549-CRCW02011K20FKED
Win Source Part Number: 1066549-CRCW02011K20 FKED Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel Height - Seated (Max): 0.010" (0.26mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.05W, 1/20W Composition: Thick Film Number of Terminations: 2 Resistance: 1.2 kOhms Package / Case: 0201 (0603 Metric) Supplier Device Package: 0201 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Alternative Parts (Cross-Reference): ERJ-1GNF1201C; ERJ-1GEF1201C; RC0201FR-071K2L; RK73H1HTTC1201F; ERJ-1GNF1301C; RC0201FR-071K21LCRCW 02011K20FKED.; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: 541-1.20KAABTR,541-1 .20KAABCT,541-1.20KA ABDKR Base Product Number: CRCW0201

Win Source Part Number: 1066549-CRCW02011K20FKED
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel
Height - Seated (Max): 0.010" (0.26mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.05W, 1/20W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.2 kOhms
Package / Case: 0201 (0603 Metric)
Supplier Device Package: 0201
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Alternative Parts (Cross-Reference): ERJ-1GNF1201C; ERJ-1GEF1201C; RC0201FR-071K2L; RK73H1HTTC1201F; ERJ-1GNF1301C; RC0201FR-071K21LCRCW02011K20FKED.;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: 541-1.20KAABTR,541-1.20KAABCT,541-1.20KAABDKR
Base Product Number: CRCW0201

Buy Now Datasheet
Res, Thick Film, 1K2, 0.05W, 0201; Resistance Vishay - 01X1739 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K2, 0.05W, 0201; Resistance Vishay
01X1739
Res, Thick Film, 1K2, 0.05W, 0201; Resistance Vishay 01X1739
RES, THICK FILM, 1K2, 0.05W, 0201; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 1K2, 0.05W, 0201; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K2, 0.05W, 0201; Resistance Vishay - 65AC3322 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K2, 0.05W, 0201; Resistance Vishay
65AC3322
Res, Thick Film, 1K2, 0.05W, 0201; Resistance Vishay 65AC3322
RES, THICK FILM, 1K2, 0.05W, 0201; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 1K2, 0.05W, 0201; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW02011K20FKED 541-1.20KAABCT-ND 52-CRCW02011K20FKED 1066549-CRCW02011K20FKED 01X1739
Product Name Thick Film Resistors - SMD 1/20watt 1.2Kohms 1% 100ppm Chip Resistor - Surface Mount SMD 20W Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 1K2, 0.05W, 0201; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 1200 ohms 1200 ohms 1200 ohms 1200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details