Vishay Precision Group RES 1.18K OHM 1/20W 1% 0201 SMD CRCW02011K18FNED

Description
RES 1.18Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 1.18Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.18K OHM 1/20W 1% 0201 SMD - CRCW02011K18FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18K OHM 1/20W 1% 0201 SMD
CRCW02011K18FNED
RES 1.18K OHM 1/20W 1% 0201 SMD CRCW02011K18FNED
RES 1.18Kohm 1/20W 1% 0201 SMD

RES 1.18Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02011K18FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K18FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02011K18FNEDTR-ND
1.18 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.18 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K18FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K18FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02011K18FNEDDKR-ND
1.18 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.18 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K18FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K18FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02011K18FNEDCT-ND
1.18 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.18 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 1K18, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3191 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K18, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3191
Res, Thick Film, 1K18, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3191
RES, THICK FILM, 1K18, 1%, 0.05W, 0201, REEL; Resistance:1.18kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K18, 1%, 0.05W, 0201, REEL; Resistance:1.18kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K18, 1%, 0.05W, 0201; Resistance Vishay - 84W8157 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K18, 1%, 0.05W, 0201; Resistance Vishay
84W8157
Res, Thick Film, 1K18, 1%, 0.05W, 0201; Resistance Vishay 84W8157
RES, THICK FILM, 1K18, 1%, 0.05W, 0201; Resistance:1.18kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 1K18, 1%, 0.05W, 0201; Resistance:1.18kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW02011K18FNED 541-CRCW02011K18FNEDTR-ND 72W3191 84W8157
Product Name RES 1.18K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 1K18, 1%, 0.05W, 0201, Reel; Resistance Vishay Res, Thick Film, 1K18, 1%, 0.05W, 0201; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 1180 ohms 1180 ohms 1180 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R3R3JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers