Vishay Precision Group RES 1.15K OHM 1/20W 1% 0201 SMD CRCW02011K15FNED

Description
RES 1.15Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 1.15Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.15K OHM 1/20W 1% 0201 SMD - CRCW02011K15FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15K OHM 1/20W 1% 0201 SMD
CRCW02011K15FNED
RES 1.15K OHM 1/20W 1% 0201 SMD CRCW02011K15FNED
RES 1.15Kohm 1/20W 1% 0201 SMD

RES 1.15Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02011K15FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K15FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02011K15FNEDTR-ND
1.15 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.15 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K15FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K15FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02011K15FNEDCT-ND
1.15 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.15 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K15FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K15FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02011K15FNEDDKR-ND
1.15 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.15 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 1K15, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3190 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K15, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3190
Res, Thick Film, 1K15, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3190
RES, THICK FILM, 1K15, 1%, 0.05W, 0201, REEL; Resistance:1.15kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K15, 1%, 0.05W, 0201, REEL; Resistance:1.15kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 1.15 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8156 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.15 Kohm, 50 Mw, 1%; Resistance Vishay
84W8156
Thick Film Resistor, 1.15 Kohm, 50 Mw, 1%; Resistance Vishay 84W8156
THICK FILM RESISTOR, 1.15 KOHM, 50 mW, 1%; Resistance:1.15kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 1.15 KOHM, 50 mW, 1%; Resistance:1.15kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW02011K15FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW02011K15FNED
Resistors - Chip Resistor - Surface Mount CRCW02011K15FNED
RES SMD 1.15K OHM 1% 1/20W 0201

RES SMD 1.15K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW02011K15FNED 541-CRCW02011K15FNEDTR-ND 72W3190 CRCW02011K15FNED
Product Name RES 1.15K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 1K15, 1%, 0.05W, 0201, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 1150 ohms 1150 ohms 1150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details