Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/20watt 1.13Kohms 1% 100ppm CRCW02011K13FKED

Description
Thick Film Resistors - SMD 1/20watt 1.13Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 1.13Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 1.13Kohms 1% 100ppm - CRCW02011K13FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 1.13Kohms 1% 100ppm
CRCW02011K13FKED
Thick Film Resistors - SMD 1/20watt 1.13Kohms 1% 100ppm CRCW02011K13FKED
Thick Film Resistors - SMD 1/20watt 1.13Kohms 1% 100ppm

Thick Film Resistors - SMD 1/20watt 1.13Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW02011K13FKED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW02011K13FKED-ND
Chip Resistor - Surface Mount CRCW02011K13FKED-ND
1.13 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.13 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW02011K13FKED CRCW02011K13FKED-ND
Product Name Thick Film Resistors - SMD 1/20watt 1.13Kohms 1% 100ppm Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201
Resistance Range 1130 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details