Vishay Precision Group Chip Resistor - Surface Mount CRCW02011K10FNED

Description
1.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
1.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02011K10FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K10FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02011K10FNEDTR-ND
1.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K10FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K10FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02011K10FNEDCT-ND
1.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K10FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K10FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02011K10FNEDDKR-ND
1.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 1.10K OHM 1/20W 1% 0201 SMD - CRCW02011K10FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.10K OHM 1/20W 1% 0201 SMD
CRCW02011K10FNED
RES 1.10K OHM 1/20W 1% 0201 SMD CRCW02011K10FNED
RES 1.10Kohm 1/20W 1% 0201 SMD

RES 1.10Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW02011K10FNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW02011K10FNED
Chip Resistor - Surface Mount CRCW02011K10FNED
RES SMD 1.1K OHM 1% 1/20W 0201

RES SMD 1.1K OHM 1% 1/20W 0201

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.1 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 27W3741 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.1 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
27W3741
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.1 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 27W3741
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.1 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1.1 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K1, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3188 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K1, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3188
Res, Thick Film, 1K1, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3188
RES, THICK FILM, 1K1, 1%, 0.05W, 0201, REEL; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 1K1, 1%, 0.05W, 0201, REEL; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-CRCW02011K10FNEDTR-ND CRCW02011K10FNED CRCW02011K10FNED 27W3741 72W3188
Product Name Chip Resistor - Surface Mount RES 1.10K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1.1 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Res, Thick Film, 1K1, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details