Vishay Intertechnology, Inc. RES 1.05K OHM 1/20W 1% 0201 SMD CRCW02011K05FKED

Description
RES 1.05Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 1.05Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.05K OHM 1/20W 1% 0201 SMD - CRCW02011K05FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05K OHM 1/20W 1% 0201 SMD
CRCW02011K05FKED
RES 1.05K OHM 1/20W 1% 0201 SMD CRCW02011K05FKED
RES 1.05Kohm 1/20W 1% 0201 SMD

RES 1.05Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.05KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.05KAABTR-ND
Chip Resistor - Surface Mount 541-1.05KAABTR-ND
1.05 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.05 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW02011K05FKED 541-1.05KAABTR-ND
Product Name RES 1.05K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201
Resistance Range 1050 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details