Vishay Precision Group Chip Resistor - Surface Mount CRCW02011K02FNED

Description
1.02 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
1.02 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02011K02FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K02FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02011K02FNEDTR-ND
1.02 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.02 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K02FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K02FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02011K02FNEDCT-ND
1.02 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.02 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02011K02FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02011K02FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02011K02FNEDDKR-ND
1.02 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1.02 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 1.02K OHM 1/20W 1% 0201 SMD - CRCW02011K02FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02K OHM 1/20W 1% 0201 SMD
CRCW02011K02FNED
RES 1.02K OHM 1/20W 1% 0201 SMD CRCW02011K02FNED
RES 1.02Kohm 1/20W 1% 0201 SMD

RES 1.02Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW02011K02FNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW02011K02FNED
Chip Resistor - Surface Mount CRCW02011K02FNED
RES SMD 1.02K OHM 1% 1/20W 0201

RES SMD 1.02K OHM 1% 1/20W 0201

Supplier's Site Datasheet
Thick Film Resistor, 1.02 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8151 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.02 Kohm, 50 Mw, 1%; Resistance Vishay
84W8151
Thick Film Resistor, 1.02 Kohm, 50 Mw, 1%; Resistance Vishay 84W8151
THICK FILM RESISTOR, 1.02 KOHM, 50 mW, 1%; Resistance:1.02kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 1.02 KOHM, 50 mW, 1%; Resistance:1.02kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K02, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3185 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K02, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3185
Res, Thick Film, 1K02, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3185
RES, THICK FILM, 1K02, 1%, 0.05W, 0201, REEL; Resistance:1.02kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 1K02, 1%, 0.05W, 0201, REEL; Resistance:1.02kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 541-CRCW02011K02FNEDTR-ND CRCW02011K02FNED CRCW02011K02FNED 84W8151
Product Name Chip Resistor - Surface Mount RES 1.02K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 1.02 Kohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176069-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 316000 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567765 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD153JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details