Vishay Precision Group RES 1.0K OHM 1/20W 5% 0201 SMD CRCW02011K00JNED

Description
RES 1.0Kohm 1/20W 5% 0201 SMD
Request a Quote Datasheet
Description
RES 1.0Kohm 1/20W 5% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.0K OHM 1/20W 5% 0201 SMD - CRCW02011K00JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.0K OHM 1/20W 5% 0201 SMD
CRCW02011K00JNED
RES 1.0K OHM 1/20W 5% 0201 SMD CRCW02011K00JNED
RES 1.0Kohm 1/20W 5% 0201 SMD

RES 1.0Kohm 1/20W 5% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-1.0KAGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0KAGDKR-ND
Chip Resistor - Surface Mount 541-1.0KAGDKR-ND
1 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.0KAGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0KAGTR-ND
Chip Resistor - Surface Mount 541-1.0KAGTR-ND
1 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.0KAGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.0KAGCT-ND
Chip Resistor - Surface Mount 541-1.0KAGCT-ND
1 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 1K, 5%, 0.05W, 0201, Reel; Resistance Vishay - 89M6580 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 5%, 0.05W, 0201, Reel; Resistance Vishay
89M6580
Res, Thick Film, 1K, 5%, 0.05W, 0201, Reel; Resistance Vishay 89M6580
RES, THICK FILM, 1K, 5%, 0.05W, 0201, REEL; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

RES, THICK FILM, 1K, 5%, 0.05W, 0201, REEL; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K, 5%, 0.05W, 0201; Resistance Vishay - 89M6579 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 5%, 0.05W, 0201; Resistance Vishay
89M6579
Res, Thick Film, 1K, 5%, 0.05W, 0201; Resistance Vishay 89M6579
RES, THICK FILM, 1K, 5%, 0.05W, 0201; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 1K, 5%, 0.05W, 0201; Resistance:1kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW02011K00JNED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW02011K00JNED
Resistors - Chip Resistor - Surface Mount CRCW02011K00JNED
RES SMD 1K OHM 5% 1/20W 0201

RES SMD 1K OHM 5% 1/20W 0201

Supplier's Site
Chip Resistor - Surface Mount - CRCW02011K00JNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW02011K00JNED
Chip Resistor - Surface Mount CRCW02011K00JNED
RES SMD 1K OHM 5% 1/20W 0201

RES SMD 1K OHM 5% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW02011K00JNED 541-1.0KAGDKR-ND 89M6580 89M6579 CRCW02011K00JNED CRCW02011K00JNED
Product Name RES 1.0K OHM 1/20W 5% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 1K, 5%, 0.05W, 0201, Reel; Resistance Vishay Res, Thick Film, 1K, 5%, 0.05W, 0201; Resistance Vishay Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Surface Mount Resistors - 3-1625868-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details