Vishay Precision Group Thick Film Resistors - SMD 1/20watt 1Kohms 1% 200ppm CRCW02011K00FNED

Description
Thick Film Resistors - SMD 1/20watt 1Kohms 1% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 1Kohms 1% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 1Kohms 1% 200ppm - CRCW02011K00FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 1Kohms 1% 200ppm
CRCW02011K00FNED
Thick Film Resistors - SMD 1/20watt 1Kohms 1% 200ppm CRCW02011K00FNED
Thick Film Resistors - SMD 1/20watt 1Kohms 1% 200ppm

Thick Film Resistors - SMD 1/20watt 1Kohms 1% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-1.00KABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00KABCT-ND
Chip Resistor - Surface Mount 541-1.00KABCT-ND
1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00KABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00KABTR-ND
Chip Resistor - Surface Mount 541-1.00KABTR-ND
1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00KABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00KABDKR-ND
Chip Resistor - Surface Mount 541-1.00KABDKR-ND
1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 1K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 89M6578 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 1%, 0.05W, 0201, Reel; Resistance Vishay
89M6578
Res, Thick Film, 1K, 1%, 0.05W, 0201, Reel; Resistance Vishay 89M6578
RES, THICK FILM, 1K, 1%, 0.05W, 0201, REEL; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

RES, THICK FILM, 1K, 1%, 0.05W, 0201, REEL; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1K, 1%, 0.05W, 0201; Resistance Vishay - 89M6577 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 1%, 0.05W, 0201; Resistance Vishay
89M6577
Res, Thick Film, 1K, 1%, 0.05W, 0201; Resistance Vishay 89M6577
RES, THICK FILM, 1K, 1%, 0.05W, 0201; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 1K, 1%, 0.05W, 0201; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8346 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8346
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8346
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 24W1434 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
24W1434
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 24W1434
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 1 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW02011K00FNED 541-1.00KABCT-ND 89M6578 89M6577 26W8346
Product Name Thick Film Resistors - SMD 1/20watt 1Kohms 1% 200ppm Chip Resistor - Surface Mount Res, Thick Film, 1K, 1%, 0.05W, 0201, Reel; Resistance Vishay Res, Thick Film, 1K, 1%, 0.05W, 0201; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 1 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details