Vishay Precision Group SMD 50mW 30V Resistor CRCW02011K00FKED

Description
1kR 1% 0201 Thick Film Resistor, 50mW, 30V, SMD Product overview: CRCW02011K00FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mW, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50mW, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW02011K00FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1kR 1% 0201 Thick Film Resistor, 50mW, 30V, SMD Product overview: CRCW02011K00FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mW, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50mW, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW02011K00FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 50mW 30V Resistor - 52-CRCW02011K00FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50mW 30V Resistor
52-CRCW02011K00FKED
SMD 50mW 30V Resistor 52-CRCW02011K00FKED
1kR 1% 0201 Thick Film Resistor, 50mW, 30V, SMD Product overview: CRCW02011K00FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mW, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50mW, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW02011K00FKED can be used for catalog matching and distributor lookup.

1kR 1% 0201 Thick Film Resistor, 50mW, 30V, SMD Product overview: CRCW02011K00FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mW, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50mW, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW02011K00FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-1.00KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00KAABDKR-ND
Chip Resistor - Surface Mount 541-1.00KAABDKR-ND
1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00KAABTR-ND
Chip Resistor - Surface Mount 541-1.00KAABTR-ND
1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1.00KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1.00KAABCT-ND
Chip Resistor - Surface Mount 541-1.00KAABCT-ND
1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 1.00K OHM 1/20W 1% 0201 SMD - CRCW02011K00FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00K OHM 1/20W 1% 0201 SMD
CRCW02011K00FKED
RES 1.00K OHM 1/20W 1% 0201 SMD CRCW02011K00FKED
RES 1.00Kohm 1/20W 1% 0201 SMD

RES 1.00Kohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 1K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 84R1456 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K, 1%, 0.05W, 0201, Reel; Resistance Vishay
84R1456
Res, Thick Film, 1K, 1%, 0.05W, 0201, Reel; Resistance Vishay 84R1456
RES, THICK FILM, 1K, 1%, 0.05W, 0201, REEL; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

RES, THICK FILM, 1K, 1%, 0.05W, 0201, REEL; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Res, 1K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Vishay - 96Y9042 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Vishay
96Y9042
Res, 1K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Vishay 96Y9042
RES, 1K, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:1kohm; Product Range:CRCW e3 Series; Voltage Rating:30V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:1kohm; Product Range:CRCW e3 Series; Voltage Rating:30V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Vishay - 96Y9043 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Vishay
96Y9043
Res, 1K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Vishay 96Y9043
RES, 1K, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:1kohm; Product Range:CRCW e3 Series; Voltage Rating:30V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K, 1%, 0.05W, 0201, THICK FILM; Resistor Case Style:0201 [0603 Metric]; Resistance:1kohm; Product Range:CRCW e3 Series; Voltage Rating:30V; Resistor Element Material:Thick Film; Power Rating:50mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW02011K00FKED 541-1.00KAABDKR-ND CRCW02011K00FKED 84R1456 96Y9042
Product Name SMD 50mW 30V Resistor Chip Resistor - Surface Mount RES 1.00K OHM 1/20W 1% 0201 SMD Res, Thick Film, 1K, 1%, 0.05W, 0201, Reel; Resistance Vishay Res, 1K, 1%, 0.05W, 0201, Thick Film; Resistor Case Style Vishay
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 30 volts 30 volts 30 volts
Operating AC Voltage 30 volts 30 volts 30 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details