Vishay Intertechnology, Inc. RES 19.1 OHM 1/20W 1% 0201 SMD CRCW020119R1FNED

Description
RES 19.1ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 19.1ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1 OHM 1/20W 1% 0201 SMD - CRCW020119R1FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1 OHM 1/20W 1% 0201 SMD
CRCW020119R1FNED
RES 19.1 OHM 1/20W 1% 0201 SMD CRCW020119R1FNED
RES 19.1ohm 1/20W 1% 0201 SMD

RES 19.1ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020119R1FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020119R1FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020119R1FNEDTR-ND
19.1 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

19.1 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020119R1FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020119R1FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020119R1FNEDDKR-ND
19.1 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

19.1 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020119R1FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020119R1FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020119R1FNEDCT-ND
19.1 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

19.1 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 19R1, 1%, 0.05W, 0201; Resistance Vishay - 84W8326 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 19R1, 1%, 0.05W, 0201; Resistance Vishay
84W8326
Res, Thick Film, 19R1, 1%, 0.05W, 0201; Resistance Vishay 84W8326
RES, THICK FILM, 19R1, 1%, 0.05W, 0201; Resistance:19.1ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 19R1, 1%, 0.05W, 0201; Resistance:19.1ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 19R1, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3362 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 19R1, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3362
Res, Thick Film, 19R1, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3362
RES, THICK FILM, 19R1, 1%, 0.05W, 0201, REEL; Resistance:19.1ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 19R1, 1%, 0.05W, 0201, REEL; Resistance:19.1ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW020119R1FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020119R1FNED
Resistors - Chip Resistor - Surface Mount CRCW020119R1FNED
RES SMD 19.1 OHM 1% 1/20W 0201

RES SMD 19.1 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW020119R1FNED 541-CRCW020119R1FNEDTR-ND 84W8326 72W3362 CRCW020119R1FNED
Product Name RES 19.1 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 19R1, 1%, 0.05W, 0201; Resistance Vishay Res, Thick Film, 19R1, 1%, 0.05W, 0201, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 19.1 ohms 19.1 ohms 19.1 ohms 19.1 ohms 19.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers