Vishay Precision Group RES 19.1K OHM 1/20W 1% 0201 SMD CRCW020119K1FNED

Description
RES 19.1Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 19.1Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 19.1K OHM 1/20W 1% 0201 SMD - CRCW020119K1FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 19.1K OHM 1/20W 1% 0201 SMD
CRCW020119K1FNED
RES 19.1K OHM 1/20W 1% 0201 SMD CRCW020119K1FNED
RES 19.1Kohm 1/20W 1% 0201 SMD

RES 19.1Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020119K1FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020119K1FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020119K1FNEDTR-ND
19.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

19.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020119K1FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020119K1FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020119K1FNEDCT-ND
19.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

19.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020119K1FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020119K1FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020119K1FNEDDKR-ND
19.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

19.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 19K1, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3360 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 19K1, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3360
Res, Thick Film, 19K1, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3360
RES, THICK FILM, 19K1, 1%, 0.05W, 0201, REEL; Resistance:19.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 19K1, 1%, 0.05W, 0201, REEL; Resistance:19.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 19.1 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8324 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 19.1 Kohm, 50 Mw, 1%; Resistance Vishay
84W8324
Thick Film Resistor, 19.1 Kohm, 50 Mw, 1%; Resistance Vishay 84W8324
THICK FILM RESISTOR, 19.1 KOHM, 50 mW, 1%; Resistance:19.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 19.1 KOHM, 50 mW, 1%; Resistance:19.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW020119K1FNED 541-CRCW020119K1FNEDTR-ND 72W3360
Product Name RES 19.1K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 19K1, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 19100 ohms 19100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details