Vishay Precision Group Chip Resistor - Surface Mount CRCW0201191RFNED

Description
191 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
191 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201191RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201191RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201191RFNEDTR-ND
191 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

191 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201191RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201191RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201191RFNEDDKR-ND
191 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

191 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201191RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201191RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201191RFNEDCT-ND
191 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

191 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 191 OHM 1/20W 1% 0201 SMD - CRCW0201191RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191 OHM 1/20W 1% 0201 SMD
CRCW0201191RFNED
RES 191 OHM 1/20W 1% 0201 SMD CRCW0201191RFNED
RES 191ohm 1/20W 1% 0201 SMD

RES 191ohm 1/20W 1% 0201 SMD

Supplier's Site
Thick Film Resistor, 191 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8329 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 191 Ohm, 50 Mw, 1%; Resistance Vishay
84W8329
Thick Film Resistor, 191 Ohm, 50 Mw, 1%; Resistance Vishay 84W8329
THICK FILM RESISTOR, 191 OHM, 50 mW, 1%; Resistance:191ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 191 OHM, 50 mW, 1%; Resistance:191ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 191R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3365 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 191R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3365
Res, Thick Film, 191R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3365
RES, THICK FILM, 191R, 1%, 0.05W, 0201, REEL; Resistance:191ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 191R, 1%, 0.05W, 0201, REEL; Resistance:191ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW0201191RFNEDTR-ND CRCW0201191RFNED 84W8329 72W3365
Product Name Chip Resistor - Surface Mount RES 191 OHM 1/20W 1% 0201 SMD Thick Film Resistor, 191 Ohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 191R, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 191 ohms 191 ohms 191 ohms 191 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2176056-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0220 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details