Vishay Precision Group RES 18.7 OHM 1/20W 1% 0201 SMD CRCW020118R7FNED

Description
RES 18.7ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 18.7ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7 OHM 1/20W 1% 0201 SMD - CRCW020118R7FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7 OHM 1/20W 1% 0201 SMD
CRCW020118R7FNED
RES 18.7 OHM 1/20W 1% 0201 SMD CRCW020118R7FNED
RES 18.7ohm 1/20W 1% 0201 SMD

RES 18.7ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020118R7FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020118R7FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020118R7FNEDTR-ND
18.7 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

18.7 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020118R7FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020118R7FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020118R7FNEDDKR-ND
18.7 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

18.7 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020118R7FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020118R7FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020118R7FNEDCT-ND
18.7 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

18.7 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 18R7, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3353 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18R7, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3353
Res, Thick Film, 18R7, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3353
RES, THICK FILM, 18R7, 1%, 0.05W, 0201, REEL; Resistance:18.7ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 18R7, 1%, 0.05W, 0201, REEL; Resistance:18.7ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 18.7 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8317 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 18.7 Ohm, 50 Mw, 1%; Resistance Vishay
84W8317
Thick Film Resistor, 18.7 Ohm, 50 Mw, 1%; Resistance Vishay 84W8317
THICK FILM RESISTOR, 18.7 OHM, 50 mW, 1%; Resistance:18.7ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 18.7 OHM, 50 mW, 1%; Resistance:18.7ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW020118R7FNED 541-CRCW020118R7FNEDTR-ND 72W3353 84W8317
Product Name RES 18.7 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 18R7, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 18.7 Ohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 18.7 ohms 18.7 ohms 18.7 ohms 18.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details