Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/20watt 18ohms 5% 200ppm CRCW020118R0JNED

Description
Thick Film Resistors - SMD 1/20watt 18ohms 5% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 18ohms 5% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 18ohms 5% 200ppm - CRCW020118R0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 18ohms 5% 200ppm
CRCW020118R0JNED
Thick Film Resistors - SMD 1/20watt 18ohms 5% 200ppm CRCW020118R0JNED
Thick Film Resistors - SMD 1/20watt 18ohms 5% 200ppm

Thick Film Resistors - SMD 1/20watt 18ohms 5% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020118R0JNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020118R0JNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020118R0JNEDTR-ND
18 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

18 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020118R0JNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020118R0JNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020118R0JNEDCT-ND
18 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

18 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020118R0JNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020118R0JNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020118R0JNEDDKR-ND
18 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

18 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW020118R0JNED 541-CRCW020118R0JNEDTR-ND
Product Name Thick Film Resistors - SMD 1/20watt 18ohms 5% 200ppm Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201
Resistance Range 18 ohms 18 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1743FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers