Vishay Precision Group RES 18.7K OHM 1/20W 1% 0201 SMD CRCW020118K7FNED

Description
RES 18.7Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 18.7Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.7K OHM 1/20W 1% 0201 SMD - CRCW020118K7FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.7K OHM 1/20W 1% 0201 SMD
CRCW020118K7FNED
RES 18.7K OHM 1/20W 1% 0201 SMD CRCW020118K7FNED
RES 18.7Kohm 1/20W 1% 0201 SMD

RES 18.7Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020118K7FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020118K7FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020118K7FNEDTR-ND
18.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

18.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020118K7FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020118K7FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020118K7FNEDCT-ND
18.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

18.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020118K7FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020118K7FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020118K7FNEDDKR-ND
18.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

18.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 18.7 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8315 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 18.7 Kohm, 50 Mw, 1%; Resistance Vishay
84W8315
Thick Film Resistor, 18.7 Kohm, 50 Mw, 1%; Resistance Vishay 84W8315
THICK FILM RESISTOR, 18.7 KOHM, 50 mW, 1%; Resistance:18.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 18.7 KOHM, 50 mW, 1%; Resistance:18.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 18K7, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3350 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18K7, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3350
Res, Thick Film, 18K7, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3350
RES, THICK FILM, 18K7, 1%, 0.05W, 0201, REEL; Resistance:18.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 18K7, 1%, 0.05W, 0201, REEL; Resistance:18.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW020118K7FNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW020118K7FNED
Chip Resistor - Surface Mount CRCW020118K7FNED
RES SMD 18.7K OHM 1% 1/20W 0201

RES SMD 18.7K OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW020118K7FNED 541-CRCW020118K7FNEDTR-ND 84W8315 CRCW020118K7FNED
Product Name RES 18.7K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 18.7 Kohm, 50 Mw, 1%; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 18700 ohms 18700 ohms 18700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2324FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details