Vishay Precision Group RES 18.2K OHM 1/20W 1% 0201 SMD CRCW020118K2FNED

Description
RES 18.2Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 18.2Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.2K OHM 1/20W 1% 0201 SMD - CRCW020118K2FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.2K OHM 1/20W 1% 0201 SMD
CRCW020118K2FNED
RES 18.2K OHM 1/20W 1% 0201 SMD CRCW020118K2FNED
RES 18.2Kohm 1/20W 1% 0201 SMD

RES 18.2Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020118K2FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020118K2FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020118K2FNEDTR-ND
18.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

18.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020118K2FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020118K2FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020118K2FNEDCT-ND
18.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

18.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020118K2FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020118K2FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020118K2FNEDDKR-ND
18.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

18.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 18.2 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8314 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 18.2 Kohm, 50 Mw, 1%; Resistance Vishay
84W8314
Thick Film Resistor, 18.2 Kohm, 50 Mw, 1%; Resistance Vishay 84W8314
THICK FILM RESISTOR, 18.2 KOHM, 50 mW, 1%; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 18.2 KOHM, 50 mW, 1%; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 18K2, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3349 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18K2, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3349
Res, Thick Film, 18K2, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3349
RES, THICK FILM, 18K2, 1%, 0.05W, 0201, REEL; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 18K2, 1%, 0.05W, 0201, REEL; Resistance:18.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW020118K2FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020118K2FNED
Resistors - Chip Resistor - Surface Mount CRCW020118K2FNED
RES SMD 18.2K OHM 1% 1/20W 0201

RES SMD 18.2K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW020118K2FNED 541-CRCW020118K2FNEDTR-ND 84W8314 CRCW020118K2FNED
Product Name RES 18.2K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 18.2 Kohm, 50 Mw, 1%; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 18200 ohms 18200 ohms 18200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details