Vishay Precision Group RES 18.0K OHM 1/20W 1% 0201 SMD CRCW020118K0FNED

Description
RES 18.0Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 18.0Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.0K OHM 1/20W 1% 0201 SMD - CRCW020118K0FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.0K OHM 1/20W 1% 0201 SMD
CRCW020118K0FNED
RES 18.0K OHM 1/20W 1% 0201 SMD CRCW020118K0FNED
RES 18.0Kohm 1/20W 1% 0201 SMD

RES 18.0Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020118K0FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020118K0FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020118K0FNEDTR-ND
18 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

18 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020118K0FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020118K0FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020118K0FNEDCT-ND
18 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

18 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020118K0FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020118K0FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020118K0FNEDDKR-ND
18 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

18 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 18K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3348 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3348
Res, Thick Film, 18K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3348
RES, THICK FILM, 18K, 1%, 0.05W, 0201, REEL; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 18K, 1%, 0.05W, 0201, REEL; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 18 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8313 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 18 Kohm, 50 Mw, 1%; Resistance Vishay
84W8313
Thick Film Resistor, 18 Kohm, 50 Mw, 1%; Resistance Vishay 84W8313
THICK FILM RESISTOR, 18 KOHM, 50 mW, 1%; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 18 KOHM, 50 mW, 1%; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW020118K0FNED 541-CRCW020118K0FNEDTR-ND 72W3348 84W8313
Product Name RES 18.0K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 18K, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 18 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 18000 ohms 18000 ohms 18000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details