Vishay Precision Group Chip Resistor - Surface Mount CRCW0201187RFNED

Description
187 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
187 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201187RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201187RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201187RFNEDTR-ND
187 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

187 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201187RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201187RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201187RFNEDCT-ND
187 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

187 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201187RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201187RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201187RFNEDDKR-ND
187 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

187 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 187 OHM 1/20W 1% 0201 SMD - CRCW0201187RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187 OHM 1/20W 1% 0201 SMD
CRCW0201187RFNED
RES 187 OHM 1/20W 1% 0201 SMD CRCW0201187RFNED
RES 187ohm 1/20W 1% 0201 SMD

RES 187ohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 187R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3359 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 187R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3359
Res, Thick Film, 187R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3359
RES, THICK FILM, 187R, 1%, 0.05W, 0201, REEL; Resistance:187ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 187R, 1%, 0.05W, 0201, REEL; Resistance:187ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 187 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8323 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 187 Ohm, 50 Mw, 1%; Resistance Vishay
84W8323
Thick Film Resistor, 187 Ohm, 50 Mw, 1%; Resistance Vishay 84W8323
THICK FILM RESISTOR, 187 OHM, 50 mW, 1%; Resistance:187ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 187 OHM, 50 mW, 1%; Resistance:187ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW0201187RFNEDTR-ND CRCW0201187RFNED 72W3359 84W8323
Product Name Chip Resistor - Surface Mount RES 187 OHM 1/20W 1% 0201 SMD Res, Thick Film, 187R, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 187 Ohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 187 ohms 187 ohms 187 ohms 187 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details