Vishay Precision Group Chip Resistor - Surface Mount CRCW0201187KFNED

Description
187 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
187 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201187KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201187KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201187KFNEDTR-ND
187 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

187 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201187KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201187KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201187KFNEDCT-ND
187 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

187 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201187KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201187KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201187KFNEDDKR-ND
187 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

187 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 187K OHM 1/20W 1% 0201 SMD - CRCW0201187KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187K OHM 1/20W 1% 0201 SMD
CRCW0201187KFNED
RES 187K OHM 1/20W 1% 0201 SMD CRCW0201187KFNED
RES 187Kohm 1/20W 1% 0201 SMD

RES 187Kohm 1/20W 1% 0201 SMD

Supplier's Site
Thick Film Resistor, 187 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8322 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 187 Kohm, 50 Mw, 1%; Resistance Vishay
84W8322
Thick Film Resistor, 187 Kohm, 50 Mw, 1%; Resistance Vishay 84W8322
THICK FILM RESISTOR, 187 KOHM, 50 mW, 1%; Resistance:187kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 187 KOHM, 50 mW, 1%; Resistance:187kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 187K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3358 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 187K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3358
Res, Thick Film, 187K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3358
RES, THICK FILM, 187K, 1%, 0.05W, 0201, REEL; Resistance:187kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 187K, 1%, 0.05W, 0201, REEL; Resistance:187kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0201187KFNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201187KFNED
Resistors - Chip Resistor - Surface Mount CRCW0201187KFNED
RES SMD 187K OHM 1% 1/20W 0201

RES SMD 187K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW0201187KFNEDTR-ND CRCW0201187KFNED 84W8322 72W3358 CRCW0201187KFNED
Product Name Chip Resistor - Surface Mount RES 187K OHM 1/20W 1% 0201 SMD Thick Film Resistor, 187 Kohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 187K, 1%, 0.05W, 0201, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers