Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/20watt 187Kohms 1% 100ppm CRCW0201187KFKED

Description
Thick Film Resistors - SMD 1/20watt 187Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 187Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 187Kohms 1% 100ppm - CRCW0201187KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 187Kohms 1% 100ppm
CRCW0201187KFKED
Thick Film Resistors - SMD 1/20watt 187Kohms 1% 100ppm CRCW0201187KFKED
Thick Film Resistors - SMD 1/20watt 187Kohms 1% 100ppm

Thick Film Resistors - SMD 1/20watt 187Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201187KFKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201187KFKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201187KFKEDDKR-ND
RES SMD 187K OHM 1% 1/20W 0201

RES SMD 187K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201187KFKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201187KFKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201187KFKEDTR-ND
187 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

187 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201187KFKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201187KFKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201187KFKEDCT-ND
RES SMD 187K OHM 1% 1/20W 0201

RES SMD 187K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0201187KFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0201187KFKED
Chip Resistor - Surface Mount CRCW0201187KFKED
RES SMD 187K OHM 1% 1/20W 0201

RES SMD 187K OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW0201187KFKED 541-CRCW0201187KFKEDDKR-ND CRCW0201187KFKED
Product Name Thick Film Resistors - SMD 1/20watt 187Kohms 1% 100ppm Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201
Resistance Range 187000 ohms 187000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details