Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/20watt 180ohms 5% 200ppm CRCW0201180RJNED

Description
Thick Film Resistors - SMD 1/20watt 180ohms 5% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 180ohms 5% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 180ohms 5% 200ppm - CRCW0201180RJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 180ohms 5% 200ppm
CRCW0201180RJNED
Thick Film Resistors - SMD 1/20watt 180ohms 5% 200ppm CRCW0201180RJNED
Thick Film Resistors - SMD 1/20watt 180ohms 5% 200ppm

Thick Film Resistors - SMD 1/20watt 180ohms 5% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201180RJNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201180RJNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201180RJNEDTR-ND
180 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

180 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201180RJNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201180RJNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201180RJNEDDKR-ND
180 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

180 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201180RJNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201180RJNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201180RJNEDCT-ND
180 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

180 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0201180RJNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201180RJNED
Resistors - Chip Resistor - Surface Mount CRCW0201180RJNED
RES SMD 180 OHM 5% 1/20W 0201

RES SMD 180 OHM 5% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW0201180RJNED 541-CRCW0201180RJNEDTR-ND CRCW0201180RJNED
Product Name Thick Film Resistors - SMD 1/20watt 180ohms 5% 200ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 0201; 0603; 0201 (0603 Metric)
Resistance Range 180 ohms 180 ohms 180 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details