Vishay Intertechnology, Inc. RES 180 OHM 1/20W 1% 0201 SMD CRCW0201180RFKED

Description
RES 180ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 180ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 1/20W 1% 0201 SMD - CRCW0201180RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1/20W 1% 0201 SMD
CRCW0201180RFKED
RES 180 OHM 1/20W 1% 0201 SMD CRCW0201180RFKED
RES 180ohm 1/20W 1% 0201 SMD

RES 180ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201180RFKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201180RFKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201180RFKEDCT-ND
RES SMD 180 OHM 1% 1/20W 0201

RES SMD 180 OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201180RFKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201180RFKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201180RFKEDTR-ND
180 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

180 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201180RFKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201180RFKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201180RFKEDDKR-ND
RES SMD 180 OHM 1% 1/20W 0201

RES SMD 180 OHM 1% 1/20W 0201

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0201180RFKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0201180RFKED
Resistors - Chip Resistor - Surface Mount CRCW0201180RFKED
RES SMD 180 OHM 1% 1/20W 0201

RES SMD 180 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW0201180RFKED 541-CRCW0201180RFKEDCT-ND CRCW0201180RFKED
Product Name RES 180 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric)
Resistance Range 180 ohms 180 ohms 180 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details