180 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
180 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
180 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Thick Film Resistors - SMD 1/20watt 180Kohms 5% 200ppm
CRCW0201 200 180K 5% ET7 E3 ROHS COMPLIANT: YES
RES SMD 180K OHM 5% 1/20W 0201
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-CRCW0201180KJNEDTR-ND | CRCW0201180KJNED | 48P7322 | CRCW0201180KJNED |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/20watt 180Kohms 5% 200ppm | Crcw0201 200 180K 5% Et7 E3 Rohs Compliant Vishay | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 0201; 0201 | Surface Mount Technology (SMT / SMD) | 0201 | 0201; 0603; 0201 (0603 Metric) |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |