Vishay Precision Group RES 180K OHM 1/20W 1% 0201 SMD CRCW0201180KFNED

Description
RES 180Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 180Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180K OHM 1/20W 1% 0201 SMD - CRCW0201180KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180K OHM 1/20W 1% 0201 SMD
CRCW0201180KFNED
RES 180K OHM 1/20W 1% 0201 SMD CRCW0201180KFNED
RES 180Kohm 1/20W 1% 0201 SMD

RES 180Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201180KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201180KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201180KFNEDTR-ND
180 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

180 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201180KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201180KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201180KFNEDCT-ND
180 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

180 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201180KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201180KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201180KFNEDDKR-ND
180 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

180 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 180K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3354 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 180K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3354
Res, Thick Film, 180K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3354
RES, THICK FILM, 180K, 1%, 0.05W, 0201, REEL; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 180K, 1%, 0.05W, 0201, REEL; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 180 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8494 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 180 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8494
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 180 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8494
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 180 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 180 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 180 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 24W1547 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 180 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
24W1547
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 180 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 24W1547
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 180 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 180 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201180KFNED 541-CRCW0201180KFNEDTR-ND 72W3354 26W8494
Product Name RES 180K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 180K, 1%, 0.05W, 0201, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 180 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 180000 ohms 180000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176092-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 787 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C335J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details