Vishay Precision Group Chip Resistor - Surface Mount CRCW0201178RFNED

Description
178 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
178 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201178RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201178RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201178RFNEDTR-ND
178 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

178 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201178RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201178RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201178RFNEDDKR-ND
178 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

178 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201178RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201178RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201178RFNEDCT-ND
178 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

178 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 178 OHM 1/20W 1% 0201 SMD - CRCW0201178RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 1/20W 1% 0201 SMD
CRCW0201178RFNED
RES 178 OHM 1/20W 1% 0201 SMD CRCW0201178RFNED
RES 178ohm 1/20W 1% 0201 SMD

RES 178ohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 178R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3347 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 178R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3347
Res, Thick Film, 178R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3347
RES, THICK FILM, 178R, 1%, 0.05W, 0201, REEL; Resistance:178ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 178R, 1%, 0.05W, 0201, REEL; Resistance:178ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 178R, 1%, 0.05W, 0201; Resistance Vishay - 84W8312 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 178R, 1%, 0.05W, 0201; Resistance Vishay
84W8312
Res, Thick Film, 178R, 1%, 0.05W, 0201; Resistance Vishay 84W8312
RES, THICK FILM, 178R, 1%, 0.05W, 0201; Resistance:178ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 178R, 1%, 0.05W, 0201; Resistance:178ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0201178RFNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201178RFNED
Resistors - Chip Resistor - Surface Mount CRCW0201178RFNED
RES SMD 178 OHM 1% 1/20W 0201

RES SMD 178 OHM 1% 1/20W 0201

Supplier's Site
Chip Resistor - Surface Mount - CRCW0201178RFNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0201178RFNED
Chip Resistor - Surface Mount CRCW0201178RFNED
RES SMD 178 OHM 1% 1/20W 0201

RES SMD 178 OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-CRCW0201178RFNEDTR-ND CRCW0201178RFNED 72W3347 84W8312 CRCW0201178RFNED CRCW0201178RFNED
Product Name Chip Resistor - Surface Mount RES 178 OHM 1/20W 1% 0201 SMD Res, Thick Film, 178R, 1%, 0.05W, 0201, Reel; Resistance Vishay Res, Thick Film, 178R, 1%, 0.05W, 0201; Resistance Vishay Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 178 ohms 178 ohms 178 ohms 178 ohms 178 ohms 178 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details