Vishay Precision Group RES 174 OHM 1/20W 1% 0201 SMD CRCW0201174RFNED

Description
RES 174ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 174ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 174 OHM 1/20W 1% 0201 SMD - CRCW0201174RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174 OHM 1/20W 1% 0201 SMD
CRCW0201174RFNED
RES 174 OHM 1/20W 1% 0201 SMD CRCW0201174RFNED
RES 174ohm 1/20W 1% 0201 SMD

RES 174ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201174RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201174RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201174RFNEDTR-ND
174 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

174 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201174RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201174RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201174RFNEDCT-ND
174 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

174 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201174RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201174RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201174RFNEDDKR-ND
174 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

174 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 174R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3345 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 174R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3345
Res, Thick Film, 174R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3345
RES, THICK FILM, 174R, 1%, 0.05W, 0201, REEL; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 174R, 1%, 0.05W, 0201, REEL; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 174 Ohm, 50 Mw, 1%; Resistance Vishay - 76R6388 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 174 Ohm, 50 Mw, 1%; Resistance Vishay
76R6388
Thick Film Resistor, 174 Ohm, 50 Mw, 1%; Resistance Vishay 76R6388
THICK FILM RESISTOR, 174 OHM, 50 mW, 1%; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 174 OHM, 50 mW, 1%; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0201174RFNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201174RFNED
Resistors - Chip Resistor - Surface Mount CRCW0201174RFNED
RES SMD 174 OHM 1% 1/20W 0201

RES SMD 174 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0201174RFNED 541-CRCW0201174RFNEDTR-ND 72W3345 76R6388 CRCW0201174RFNED
Product Name RES 174 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 174R, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 174 Ohm, 50 Mw, 1%; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 174 ohms 174 ohms 174 ohms 174 ohms 174 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details