Vishay Precision Group RES 174K OHM 1/20W 1% 0201 SMD CRCW0201174KFNED

Description
RES 174Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 174Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 174K OHM 1/20W 1% 0201 SMD - CRCW0201174KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174K OHM 1/20W 1% 0201 SMD
CRCW0201174KFNED
RES 174K OHM 1/20W 1% 0201 SMD CRCW0201174KFNED
RES 174Kohm 1/20W 1% 0201 SMD

RES 174Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201174KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201174KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201174KFNEDTR-ND
174 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

174 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201174KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201174KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201174KFNEDDKR-ND
174 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

174 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201174KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201174KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201174KFNEDCT-ND
174 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

174 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 174K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3344 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 174K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3344
Res, Thick Film, 174K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3344
RES, THICK FILM, 174K, 1%, 0.05W, 0201, REEL; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 174K, 1%, 0.05W, 0201, REEL; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 174K, 1%, 0.05W, 0201; Resistance Vishay - 84W8310 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 174K, 1%, 0.05W, 0201; Resistance Vishay
84W8310
Res, Thick Film, 174K, 1%, 0.05W, 0201; Resistance Vishay 84W8310
RES, THICK FILM, 174K, 1%, 0.05W, 0201; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 174K, 1%, 0.05W, 0201; Resistance:174kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201174KFNED 541-CRCW0201174KFNEDTR-ND 72W3344 84W8310
Product Name RES 174K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 174K, 1%, 0.05W, 0201, Reel; Resistance Vishay Res, Thick Film, 174K, 1%, 0.05W, 0201; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 174000 ohms 174000 ohms 174000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176757-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD153GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details