174 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Thick Film Resistors - SMD 1/20watt 174Kohms 1% 100ppm
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW0201174KFKED-ND | CRCW0201174KFKED |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/20watt 174Kohms 1% 100ppm |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0201; 0201 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 1 +/- % | 1 +/- % |