Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW020116R0JNED

Description
16 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
16 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW020116R0JNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW020116R0JNED-ND
Chip Resistor - Surface Mount CRCW020116R0JNED-ND
16 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

16 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 16 OHM 1/20W 5% 0201 SMD - CRCW020116R0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16 OHM 1/20W 5% 0201 SMD
CRCW020116R0JNED
RES 16 OHM 1/20W 5% 0201 SMD CRCW020116R0JNED
RES 16ohm 1/20W 5% 0201 SMD

RES 16ohm 1/20W 5% 0201 SMD

Supplier's Site
Crcw0201 200 16R 5% Et7 E3 Rohs Compliant Vishay - 48P7316 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 200 16R 5% Et7 E3 Rohs Compliant Vishay
48P7316
Crcw0201 200 16R 5% Et7 E3 Rohs Compliant Vishay 48P7316
CRCW0201 200 16R 5% ET7 e3 RoHS Compliant: Yes

CRCW0201 200 16R 5% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW020116R0JNED-ND CRCW020116R0JNED 48P7316
Product Name Chip Resistor - Surface Mount RES 16 OHM 1/20W 5% 0201 SMD Crcw0201 200 16R 5% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201
Resistance Range 16 ohms 16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers