Vishay Precision Group Thick Film Resistors - SMD 1/20watt 16ohms 1% 200ppm CRCW020116R0FNED

Description
Thick Film Resistors - SMD 1/20watt 16ohms 1% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 16ohms 1% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 16ohms 1% 200ppm - CRCW020116R0FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 16ohms 1% 200ppm
CRCW020116R0FNED
Thick Film Resistors - SMD 1/20watt 16ohms 1% 200ppm CRCW020116R0FNED
Thick Film Resistors - SMD 1/20watt 16ohms 1% 200ppm

Thick Film Resistors - SMD 1/20watt 16ohms 1% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020116R0FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020116R0FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020116R0FNEDTR-ND
16 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

16 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020116R0FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020116R0FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020116R0FNEDDKR-ND
16 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

16 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020116R0FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020116R0FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020116R0FNEDCT-ND
16 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

16 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 16R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3328 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3328
Res, Thick Film, 16R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3328
RES, THICK FILM, 16R, 1%, 0.05W, 0201, REEL; Resistance:16ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 16R, 1%, 0.05W, 0201, REEL; Resistance:16ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 16 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8294 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 16 Ohm, 50 Mw, 1%; Resistance Vishay
84W8294
Thick Film Resistor, 16 Ohm, 50 Mw, 1%; Resistance Vishay 84W8294
THICK FILM RESISTOR, 16 OHM, 50 mW, 1%; Resistance:16ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 16 OHM, 50 mW, 1%; Resistance:16ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW020116R0FNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW020116R0FNED
Chip Resistor - Surface Mount CRCW020116R0FNED
RES SMD 16 OHM 1% 1/20W 0201

RES SMD 16 OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW020116R0FNED 541-CRCW020116R0FNEDTR-ND 72W3328 84W8294 CRCW020116R0FNED
Product Name Thick Film Resistors - SMD 1/20watt 16ohms 1% 200ppm Chip Resistor - Surface Mount Res, Thick Film, 16R, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 16 Ohm, 50 Mw, 1%; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 16 ohms 16 ohms 16 ohms 16 ohms 16 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176094-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 158000 ohms
View Details
3 suppliers
Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers