Vishay Precision Group Chip Resistor - Surface Mount CRCW020116K9FNED

Description
16.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote
Description
16.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, part number 26W8467, features a resistance value of 16.9 kΩ with a tolerance of ±1%. It has a rated power dissipation of 50 mW and a maximum voltage rating of 30 V. This resistor is RoHS compliant and is designed for applications requiring high reliability, as indicated by its AEC-Q200 qualification. The product is suitable for use in automotive and industrial applications due to its stability, with a resistance change of OîR/R = 1% over 1000 hours at 70 °C. The resistor is constructed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. Its dimensions align with the 0603 package size, making it a compact option for surface mount applications.

Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, part number 26W8467, features a resistance value of 16.9 kΩ with a tolerance of ±1%. It has a rated power dissipation of 50 mW and a maximum voltage rating of 30 V. This resistor is RoHS compliant and is designed for applications requiring high reliability, as indicated by its AEC-Q200 qualification. The product is suitable for use in automotive and industrial applications due to its stability, with a resistance change of OîR/R = 1% over 1000 hours at 70 °C. The resistor is constructed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. Its dimensions align with the 0603 package size, making it a compact option for surface mount applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020116K9FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020116K9FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020116K9FNEDTR-ND
16.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

16.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020116K9FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020116K9FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020116K9FNEDCT-ND
16.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

16.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020116K9FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020116K9FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020116K9FNEDDKR-ND
16.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

16.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 16.9K OHM 1/20W 1% 0201 SMD - CRCW020116K9FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9K OHM 1/20W 1% 0201 SMD
CRCW020116K9FNED
RES 16.9K OHM 1/20W 1% 0201 SMD CRCW020116K9FNED
RES 16.9Kohm 1/20W 1% 0201 SMD

RES 16.9Kohm 1/20W 1% 0201 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW020116K9FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020116K9FNED
Resistors - Chip Resistor - Surface Mount CRCW020116K9FNED
RES SMD 16.9K OHM 1% 1/20W 0201

RES SMD 16.9K OHM 1% 1/20W 0201

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 16.9 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8467 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 16.9 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8467
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 16.9 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8467
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 16.9 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 16.9 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 16K9, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3327 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16K9, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3327
Res, Thick Film, 16K9, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3327
RES, THICK FILM, 16K9, 1%, 0.05W, 0201, REEL; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 16K9, 1%, 0.05W, 0201, REEL; Resistance:16.9kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW020116K9FNEDTR-ND CRCW020116K9FNED CRCW020116K9FNED 26W8467 72W3327
Product Name Chip Resistor - Surface Mount RES 16.9K OHM 1/20W 1% 0201 SMD Resistors - Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 16.9 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Res, Thick Film, 16K9, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0603; 0201 (0603 Metric) Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details