Vishay Precision Group RES 16.5K OHM 1/20W 1% 0201 SMD CRCW020116K5FNED

Description
RES 16.5Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 16.5Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5K OHM 1/20W 1% 0201 SMD - CRCW020116K5FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5K OHM 1/20W 1% 0201 SMD
CRCW020116K5FNED
RES 16.5K OHM 1/20W 1% 0201 SMD CRCW020116K5FNED
RES 16.5Kohm 1/20W 1% 0201 SMD

RES 16.5Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020116K5FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020116K5FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020116K5FNEDTR-ND
16.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

16.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020116K5FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020116K5FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020116K5FNEDCT-ND
16.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

16.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020116K5FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020116K5FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020116K5FNEDDKR-ND
16.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

16.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 16K5, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3326 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 16K5, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3326
Res, Thick Film, 16K5, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3326
RES, THICK FILM, 16K5, 1%, 0.05W, 0201, REEL; Resistance:16.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 16K5, 1%, 0.05W, 0201, REEL; Resistance:16.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 16.5 Kohm, 50 Mw, 1%; Resistance Vishay - 60R6919 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 16.5 Kohm, 50 Mw, 1%; Resistance Vishay
60R6919
Thick Film Resistor, 16.5 Kohm, 50 Mw, 1%; Resistance Vishay 60R6919
THICK FILM RESISTOR, 16.5 KOHM, 50 mW, 1%; Resistance:16.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 16.5 KOHM, 50 mW, 1%; Resistance:16.5kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW020116K5FNED 541-CRCW020116K5FNEDTR-ND 72W3326
Product Name RES 16.5K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 16K5, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 16500 ohms 16500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details