Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW020116K5FKED

Description
RES SMD 16.5K OHM 1% 1/20W 0201
Request a Quote Datasheet
Description
RES SMD 16.5K OHM 1% 1/20W 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020116K5FKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020116K5FKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020116K5FKEDCT-ND
RES SMD 16.5K OHM 1% 1/20W 0201

RES SMD 16.5K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020116K5FKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020116K5FKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020116K5FKEDTR-ND
16.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

16.5 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020116K5FKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020116K5FKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020116K5FKEDDKR-ND
RES SMD 16.5K OHM 1% 1/20W 0201

RES SMD 16.5K OHM 1% 1/20W 0201

Buy Now Datasheet
RES 16.5K OHM 1/20W 1% 0201 SMD - CRCW020116K5FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5K OHM 1/20W 1% 0201 SMD
CRCW020116K5FKED
RES 16.5K OHM 1/20W 1% 0201 SMD CRCW020116K5FKED
RES 16.5Kohm 1/20W 1% 0201 SMD

RES 16.5Kohm 1/20W 1% 0201 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW020116K5FKEDCT-ND CRCW020116K5FKED
Product Name Chip Resistor - Surface Mount RES 16.5K OHM 1/20W 1% 0201 SMD
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD7324FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details